TXC Corporation Crystals AA-8.000MALV-T

Description
8MHz ±30ppm Crystal 8pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 8pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1667-6-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

8MHz ±30ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1667-2-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

8MHz ±30ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1667-1-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

8MHz ±30ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328373-AA-8.000MALV-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328373-AA-8.000MALV-T
Crystals, Oscillators, Resonators - Crystals 1328373-AA-8.000MALV-T
Manufacturer: TXC CORPORATION Win Source Part Number: 1328373-AA-8.000MALV -T Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: Surface Mount Ratings: AEC-Q200 Frequency: 8 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±150ppm Frequency Tolerance: ±30ppm Load Capacitance: 8pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 125°C Case / Package: 2-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Other Part Number: 887-1667-2,AA0807000 1,887-1667-1,887-166 7-6,AA08070001-ND,AA 8000MALVT,Q10584236 RoHS Status: RoHS Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1328373-AA-8.000MALV-T
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: Surface Mount
Ratings: AEC-Q200
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 150 Ohms
Frequency Stability: ±150ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Other Part Number: 887-1667-2,AA08070001,887-1667-1,887-1667-6,AA08070001-ND,AA8000MALVT,Q10584236
RoHS Status: RoHS Compliant

Buy Now Datasheet
CRYSTAL 8.0000MHZ 8PF SMD

CRYSTAL 8.0000MHZ 8PF SMD

Supplier's Site Datasheet
Crystal, 8Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc - 94T6260 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc
94T6260
Crystal, 8Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc 94T6260
CRYSTAL, 8MHZ, 8PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 8MHZ, 8PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 8Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6195 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6195
Crystal, 8Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6195
CRYSTAL, 8MHZ, 8PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 8MHZ, 8PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:150ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 8.0000MHZ 8PF SMD

CRYSTAL 8.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 887-1667-6-ND 1328373-AA-8.000MALV-T AA-8.000MALV-T 94T6260 AA-8.000MALV-T
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 8Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 150 ppm 150 ppm 150 ppm 150 ppm
Load Capacitance 8 pF 8 pF 8 pF 8 pF
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Surface Mount Crystals - ECS-.327-7-1210-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details