48MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
CRYSTAL, 48MHZ, 12PF, 5 X 3.2MM; Frequency Nom:48MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
CRYSTAL, 48MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:48MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 887-1666-2-ND | AA-48.000MAGE-T | 05W6194 |
| Product Name | Crystals | Crystals | Crystal, 48Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm | |
| Load Capacitance | 12 pF | 12 pF | 12 pF |