TXC Corporation Crystals AA-37.050MAGV-T

Description
37.05MHz ±30ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
37.05MHz ±30ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1665-2-ND - DigiKey
Thief River Falls, MN, United States
37.05MHz ±30ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

37.05MHz ±30ppm Crystal 8pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 37.0500MHZ 8PF SMD

CRYSTAL 37.0500MHZ 8PF SMD

Supplier's Site
Crystal, 37.05Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 79T0655 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.05Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
79T0655
Crystal, 37.05Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 79T0655
CRYSTAL, 37.05MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:37.05MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 37.05MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:37.05MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 37.05Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6193 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.05Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6193
Crystal, 37.05Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6193
CRYSTAL, 37.05MHZ, 8PF, 5 X 3.2MM; Frequency Nom:37.05MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 37.05MHZ, 8PF, 5 X 3.2MM; Frequency Nom:37.05MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1665-2-ND AA-37.050MAGV-T 79T0655 05W6193
Product Name Crystals Crystals Crystal, 37.05Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc Crystal, 37.05Mhz, 8Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 8 pF 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC756CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C16 - C16-40.000-8-1015-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details