TXC Corporation Crystal, 28.63636Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc AA-28.63636MAGK-T

Description
CRYSTAL, 28.63636MHZ, 20PF, 5 X 3.2MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Frequency:28.63636MH z RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 28.63636MHZ, 20PF, 5 X 3.2MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Frequency:28.63636MH z RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 28.63636Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6192 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6192
Crystal, 28.63636Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6192
CRYSTAL, 28.63636MHZ, 20PF, 5 X 3.2MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Frequency:28.63636MH z RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 20PF, 5 X 3.2MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Frequency:28.63636MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 28.63636Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 94T6258 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
94T6258
Crystal, 28.63636Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 94T6258
CRYSTAL, 28.63636MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:28.63636MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:28.63636MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 05W6192 94T6258
Product Name Crystal, 28.63636Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 28.63636Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS RoHS
Frequency 28.64 MHz 28.64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-9.984375-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 9.98 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details