TXC Corporation Crystals AA-20.000MAHE-T

Description
20MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AA-20.000MAHE-T-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

20MHz ±30ppm Crystal 12pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 12PF SMD

CRYSTAL 20.0000MHZ 12PF SMD

Supplier's Site
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc - 92Y1967 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc
92Y1967
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc 92Y1967
5.0X3.2 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-30PPM (-40 TO 85C), 12PF - AEC-Q200 CERTIFIED

5.0X3.2 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-30PPM (-40 TO 85C), 12PF - AEC-Q200 CERTIFIED

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number AA-20.000MAHE-T-ND AA-20.000MAHE-T 92Y1967
Product Name Crystals Crystals 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675285P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
VCO / SURF MOUNT / ROHS ESDP - ROS-5150-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - LMK61E2-I7SIAR - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers