TXC Corporation Crystals AA-16.000MALE-T

Description
16MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1660-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1660-6-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1660-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

16MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1038971-AA-16.000MALE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1038971-AA-16.000MALE-T
Crystals, Oscillators, Resonators - Crystals 1038971-AA-16.000MALE-T
Win Source Part Number: 1038971-AA-16.000MAL E-T Category: Crystals, Oscillators, Resonators>Crystals Series: AA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 16 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±150ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): AM-16.000MALE-T; AB-16.000MALE-T; AM-16.000MAGE-T; 425F35B016M0000; ABM8G-16.000MHZ-B4Y- T; ABM8G-16.000MHZ-4Y-T 3; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Other Names: 887-1660-1,887-1660- 2,AA16000MALET,887-1 660-6

Win Source Part Number: 1038971-AA-16.000MALE-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: AA
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±150ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): AM-16.000MALE-T; AB-16.000MALE-T; AM-16.000MAGE-T; 425F35B016M0000; ABM8G-16.000MHZ-B4Y-T; ABM8G-16.000MHZ-4Y-T3;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Other Names: 887-1660-1,887-1660-2,AA16000MALET,887-1660-6

Buy Now Datasheet
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site Datasheet
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site
Crystal, 16Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6188 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6188
Crystal, 16Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6188
CRYSTAL, 16MHZ, 12PF, 5 X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:150ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 12PF, 5 X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:150ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 16Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 94T6254 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
94T6254
Crystal, 16Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 94T6254
CRYSTAL, 16MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:16MHz; Crystal Case:-; Frequency Stability + / -:150ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

CRYSTAL, 16MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:16MHz; Crystal Case:-; Frequency Stability + / -:150ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 887-1660-1-ND 1038971-AA-16.000MALE-T AA-16.000MALE-T AA-16.000MALE-T 05W6188
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 16Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 150 ppm 150 ppm 150 ppm 150 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data