TXC Corporation Crystals AA-13.560MAGE-T

Description
13.56MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
13.56MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1658-2-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

13.56MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.5600MHZ 12PF SMD

CRYSTAL 13.5600MHZ 12PF SMD

Supplier's Site
Crystal, 13.56Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6186 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6186
Crystal, 13.56Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6186
CRYSTAL, 13.56MHZ, 12PF, 5 X 3.2MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 12PF, 5 X 3.2MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 13.56Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 94T6252 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
94T6252
Crystal, 13.56Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 94T6252
CRYSTAL, 13.56MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:13.56MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:13.56MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1658-2-ND AA-13.560MAGE-T 05W6186 94T6252
Product Name Crystals Crystals Crystal, 13.56Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 13.56Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
4 Pin Crystal C7S - C7S-8.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - MS2V-T1S 32.768KHZ +-20PPM 9PF - 1123082-MS2V-T1S 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details