TXC Corporation Crystals AA-13.4916MAHQ-T

Description
13.4916MHz ±30ppm Crystal 10pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
13.4916MHz ±30ppm Crystal 10pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AA-13.4916MAHQ-T-ND - DigiKey
Thief River Falls, MN, United States
13.4916MHz ±30ppm Crystal 10pF 100 Ohms 2-SMD, No Lead

13.4916MHz ±30ppm Crystal 10pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.4916MHZ 10PF SMD

CRYSTAL 13.4916MHZ 10PF SMD

Supplier's Site
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Aec-Q200 Certified Txc - 92Y1960 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Aec-Q200 Certified Txc
92Y1960
5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Aec-Q200 Certified Txc 92Y1960
5.0X3.2 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-30PPM (-40 TO 85C), 10PF - AEC-Q200 CERTIFIED

5.0X3.2 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-30PPM (-40 TO 85C), 10PF - AEC-Q200 CERTIFIED

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number AA-13.4916MAHQ-T-ND AA-13.4916MAHQ-T 92Y1960
Product Name Crystals Crystals 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 10Pf Aec-Q200 Certified Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648DTG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ACA48M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - LMK60A0-148M50SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers