TXC Corporation Crystals, Oscillators, Resonators- Crystals AA-12.000MAGE-T

Description
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators- Crystals Series: AA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency Stability: ±50ppm Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators- Crystals Series: AA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency Stability: ±50ppm Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators- Crystals Series: AA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency Stability: ±50ppm Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators- Crystals
Series: AA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency Stability: ±50ppm
Package / Case: 2-SMD, No Lead
Mounting Type: Surface Mount
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)

Buy Now Datasheet
Crystals - 887-1656-1-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1656-6-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1656-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site
Crystal, 12Mhz, 5Mm X 3.2Mm, Smd, Full Reel; Frequency Nom Txc - 94T6251 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 5Mm X 3.2Mm, Smd, Full Reel; Frequency Nom Txc
94T6251
Crystal, 12Mhz, 5Mm X 3.2Mm, Smd, Full Reel; Frequency Nom Txc 94T6251
CRYSTAL, 12MHZ, 5Mm x 3.2MM, SMD, FULL REEL; Frequency Nom:12MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12MHZ, 5Mm x 3.2MM, SMD, FULL REEL; Frequency Nom:12MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6184 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6184
Crystal, 12Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6184
CRYSTAL, 12MHZ, 12PF, 5 X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12MHZ, 12PF, 5 X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AA Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Crystals Crystals Crystals
Product Number 887-1656-1-ND AA-12.000MAGE-T 94T6251
Product Name Crystals, Oscillators, Resonators- Crystals Crystals Crystals Crystal, 12Mhz, 5Mm X 3.2Mm, Smd, Full Reel; Frequency Nom Txc
Oscillator Type MHz Crystal
Package / Form Factor 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 50 ppm 50 ppm 50 ppm
Features / Standards Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MVQ-250-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT1602AI-32-25E-25.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-166 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details