TXC Corporation Crystals 9HT7-32.768KDZF-T

Description
32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1860-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads

32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads

Buy Now Datasheet
Crystals - 887-1860-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads

32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads

Buy Now Datasheet
Crystals - 887-1860-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads

32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 977570-9HT7-32.768KDZF-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
977570-9HT7-32.768KDZF-T
Crystals, Oscillators, Resonators - Crystals 977570-9HT7-32.768KDZF-T
Win Source Part Number: 977570-9HT7-32.768KD ZF-T Category: Crystals, Oscillators, Resonators>Crystals Series: 9HT7 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.055" (1.40mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 65 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Package / Case: 4-SMD, Flat Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.264" L x 0.055" W (6.70mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010 Mfr: TXC CORPORATION Other Names: 887-1860-2,887-1860- 1,887-1860-6,9HT7327 68KDZFT

Win Source Part Number: 977570-9HT7-32.768KDZF-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 9HT7
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 65 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Package / Case: 4-SMD, Flat Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.264" L x 0.055" W (6.70mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0010
Mfr: TXC CORPORATION
Other Names: 887-1860-2,887-1860-1,887-1860-6,9HT732768KDZFT

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm, Full Reel; Frequency Nom Txc - 46W0612 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm, Full Reel; Frequency Nom Txc
46W0612
Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm, Full Reel; Frequency Nom Txc 46W0612
CRYSTAL, 32.768KHZ, 12.5PF, 6.9MM x 1.4MM, FULL REEL; Frequency Nom:32.768kHz; Crystal Case:-; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT7 Series; Frequency:32.768kHz RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 6.9MM x 1.4MM, FULL REEL; Frequency Nom:32.768kHz; Crystal Case:-; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT7 Series; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm; Frequency Nom Txc - 45AC5779 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm; Frequency Nom Txc
45AC5779
Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm; Frequency Nom Txc 45AC5779
CRYSTAL, 32.768KHZ, 12.5PF, 6.9Mm x 1.4MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 6.9mm x 1.4mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT7 Series; Operating RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 6.9Mm x 1.4MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 6.9mm x 1.4mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT7 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 6.9 X 1.4Mm; Frequency Nom Txc - 46W3163 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 6.9 X 1.4Mm; Frequency Nom Txc
46W3163
Crystal, 32.768Khz, 12.5Pf, 6.9 X 1.4Mm; Frequency Nom Txc 46W3163
CRYSTAL, 32.768KHZ, 12.5PF, 6.9 X 1.4MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 6.9mm x 1.4mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT7 Series; Frequency:32.768kHz RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 6.9 X 1.4MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 6.9mm x 1.4mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT7 Series; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 887-1860-1-ND 977570-9HT7-32.768KDZF-T 9HT7-32.768KDZF-T 46W0612 45AC5779
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm, Full Reel; Frequency Nom Txc Crystal, 32.768Khz, 12.5Pf, 6.9Mm X 1.4Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, Flat Leads Surface Mount; 4-SMD, Flat Leads Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DR - 028232-SE555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECS-2033-073-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details