32.768kHz ±30ppm Crystal 7pF 65 kOhms 4-SMD, Flat Leads
32.768kHz ±30ppm Crystal 7pF 65 kOhms 4-SMD, Flat Leads
32.768kHz ±30ppm Crystal 7pF 65 kOhms 4-SMD, Flat Leads
6.9X1.4 - 32.768KHZ QUARTZ XTAL / PLASTIC, +/-30PPM @25C, 7PF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 887-2625-1-ND | 92Y2569 | 9HT7-32.768KAZY-T |
| Product Name | Crystals | 6.9X1.4 32.768Khz Quartz Xtal / Plastic, +/-30Ppm @25C, 7Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, Flat Leads | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Load Capacitance | 7 pF | 7 pF |