TXC Corporation Crystals 9HT13-32.768KDZY-T

Description
1.2X1.0 - 32.768KHZ QUARTZ XTAL
Request a Quote Datasheet
Description
1.2X1.0 - 32.768KHZ QUARTZ XTAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-9HT13-32.768KDZY-TTR-ND - DigiKey
Thief River Falls, MN, United States
1.2X1.0 - 32.768KHZ QUARTZ XTAL

1.2X1.0 - 32.768KHZ QUARTZ XTAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 887-9HT13-32.768KDZY-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details