TXC Corporation Crystals 9HT12-32.768KDZF-T

Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1857-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1857-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1857-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 12.5Pf, 1.6Mm X 1Mm; Frequency Nom Txc - 45AC5776 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 1.6Mm X 1Mm; Frequency Nom Txc
45AC5776
Crystal, 32.768Khz, 12.5Pf, 1.6Mm X 1Mm; Frequency Nom Txc 45AC5776
CRYSTAL, 32.768KHZ, 12.5PF, 1.6MM X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.6mm x 1mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT12 Series; Operating TemperatureRoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 1.6MM X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.6mm x 1mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT12 Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 1.6 X 1Mm; Frequency Nom Txc - 46W0609 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 1.6 X 1Mm; Frequency Nom Txc
46W0609
Crystal, 32.768Khz, 12.5Pf, 1.6 X 1Mm; Frequency Nom Txc 46W0609
CRYSTAL, 32.768KHZ, 12.5PF, 1.6 X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.6mm x 1mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT12 Series; Frequency:32.768kHz RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 1.6 X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.6mm x 1mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT12 Series; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1857-2-ND 45AC5776 46W0609 9HT12-32.768KDZF-T
Product Name Crystals Crystal, 32.768Khz, 12.5Pf, 1.6Mm X 1Mm; Frequency Nom Txc Crystal, 32.768Khz, 12.5Pf, 1.6 X 1Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Oscillator/Oscillator/Resonator >> Crystals - CM8V-T1A-32.768kHz-9pF-20PPM-TB-QC - LCSC Electronics Technology (HK) Limited
Specs
Features / Standards RoHS
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details