TXC Corporation Crystals 9HT12-32.768KDZC-T

Description
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2623-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site
1.6X1.0 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 9Pf Txc - 51Y9985 - Newark, An Avnet Company
Chicago, IL, United States
1.6X1.0 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 9Pf Txc
51Y9985
1.6X1.0 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 9Pf Txc 51Y9985
1.6x1.0 - 32.768KHz Quartz Xtal / Ceramic, +/-20ppm @25C, 9pF

1.6x1.0 - 32.768KHz Quartz Xtal / Ceramic, +/-20ppm @25C, 9pF

Supplier's Site Datasheet
Crystal, 32.768Khz, 9Pf, 1.6Mm X 1Mm; Frequency Nom Txc - 45AC5775 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 9Pf, 1.6Mm X 1Mm; Frequency Nom Txc
45AC5775
Crystal, 32.768Khz, 9Pf, 1.6Mm X 1Mm; Frequency Nom Txc 45AC5775
CRYSTAL, 32.768KHZ, 9PF, 1.6MM X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.6mm x 1mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:9HT12 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 9PF, 1.6MM X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.6mm x 1mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:9HT12 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals
Product Number 887-2623-2-ND 9HT12-32.768KDZC-T 51Y9985 45AC5775
Product Name Crystals Crystals 1.6X1.0 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 9Pf Txc Crystal, 32.768Khz, 9Pf, 1.6Mm X 1Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Load Capacitance 9 pF 9 pF 9 pF
Unlock Full Specs
to access all available technical data