32.768kHz ±30ppm Crystal 7pF 90 kOhms 2-SMD, No Lead
1.6x1.0 - 32.768KHz Quartz Xtal / Ceramic, +/-30ppm @25C, 7pF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | 887-2620-2-ND | 9HT12-32.768KAZY-T | 51Y9982 |
| Product Name | Crystals | Crystals | 1.6X1.0 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 7Pf Txc |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Load Capacitance | 7 pF | 7 pF |