TXC Corporation Crystals 9HT11-32.768KDZY-T

Description
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2617-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2617-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2617-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Supplier's Site
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 7Pf Txc - 92Y2567 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 7Pf Txc
92Y2567
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 7Pf Txc 92Y2567
2.0X1.2 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-20PPM @25C, 7PF

2.0X1.2 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-20PPM @25C, 7PF

Supplier's Site Datasheet
Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm; Frequency Nom Txc - 45AC5771 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm; Frequency Nom Txc
45AC5771
Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm; Frequency Nom Txc 45AC5771
CRYSTAL, 32.768KHZ, 7PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:9HT11 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 7PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:9HT11 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals
Product Number 887-2617-6-ND 9HT11-32.768KDZY-T 92Y2567 45AC5771
Product Name Crystals Crystals 2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 7Pf Txc Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Load Capacitance 7 pF 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA30M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
SN74LS624 Voltage-controlled oscillator - SN74LS624NSR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers