TXC Corporation Crystals, Oscillators, Resonators - Crystals 9HT11-32.768KDZB-T

Description
Win Source Part Number: 1284978-9HT11-32.768 KDZB-T Category: Crystals, Oscillators, Resonators>Crystals Series: 9HT11 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 90 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: TXC CORPORATION Other Names: 887-2616-2,9HT11-32. 768KDZB-T,887-2616-1 ,887-2616-6
Request a Quote Datasheet
Description
Win Source Part Number: 1284978-9HT11-32.768 KDZB-T Category: Crystals, Oscillators, Resonators>Crystals Series: 9HT11 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 90 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: TXC CORPORATION Other Names: 887-2616-2,9HT11-32. 768KDZB-T,887-2616-1 ,887-2616-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1284978-9HT11-32.768KDZB-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1284978-9HT11-32.768KDZB-T
Crystals, Oscillators, Resonators - Crystals 1284978-9HT11-32.768KDZB-T
Win Source Part Number: 1284978-9HT11-32.768 KDZB-T Category: Crystals, Oscillators, Resonators>Crystals Series: 9HT11 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 90 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: TXC CORPORATION Other Names: 887-2616-2,9HT11-32. 768KDZB-T,887-2616-1 ,887-2616-6

Win Source Part Number: 1284978-9HT11-32.768KDZB-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 9HT11
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 90 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Mfr: TXC CORPORATION
Other Names: 887-2616-2,9HT11-32.768KDZB-T,887-2616-1,887-2616-6

Buy Now Datasheet
Crystals - 887-2616-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2616-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2616-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 6Pf Txc - 92Y2566 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 6Pf Txc
92Y2566
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 6Pf Txc 92Y2566
2.0X1.2 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-20PPM @25C, 6PF

2.0X1.2 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-20PPM @25C, 6PF

Supplier's Site Datasheet
Crystal, 32.768Khz, 6Pf, 2Mm X 1.2Mm; Frequency Nom Txc - 45AC5768 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 2Mm X 1.2Mm; Frequency Nom Txc
45AC5768
Crystal, 32.768Khz, 6Pf, 2Mm X 1.2Mm; Frequency Nom Txc 45AC5768
CRYSTAL, 32.768KHZ, 6PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:9HT11 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:9HT11 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Crystals Crystals Oscillators Crystals
Product Number 1284978-9HT11-32.768KDZB-T 887-2616-6-ND 9HT11-32.768KDZB-T 92Y2566 45AC5768
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals 2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 6Pf Txc Crystal, 32.768Khz, 6Pf, 2Mm X 1.2Mm; Frequency Nom Txc
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-320-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-3146-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7675244 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details