TXC Corporation Crystals 9HT11-32.768KBZF-T

Description
32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1574-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1574-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1574-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-50Ppm @25C, 12.5Pf Txc - 79T4389 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-50Ppm @25C, 12.5Pf Txc
79T4389
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-50Ppm @25C, 12.5Pf Txc 79T4389
2.0x1.2 - 32.768KHz Quartz Xtal / Ceramic, +/-50ppm @25C, 12.5pF

2.0x1.2 - 32.768KHz Quartz Xtal / Ceramic, +/-50ppm @25C, 12.5pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-1574-2-ND 9HT11-32.768KBZF-T 79T4389
Product Name Crystals Crystals 2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-50Ppm @25C, 12.5Pf Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0134.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1342 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2033-400-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510BAA96M0000AAG - Richardson RFPD
Specs
Frequency 96 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-3600-419R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details