TXC Corporation Crystals 9HT11-32.768KAZY-T

Description
32.768kHz ±30ppm Crystal 7pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±30ppm Crystal 7pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2610-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 7Pf Txc - 92Y2562 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 7Pf Txc
92Y2562
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 7Pf Txc 92Y2562
2.0X1.2 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-30PPM @25C, 7PF

2.0X1.2 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-30PPM @25C, 7PF

Supplier's Site
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-2610-2-ND 92Y2562 9HT11-32.768KAZY-T
Product Name Crystals 2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 7Pf Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - XC231-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Oscillators - 296-43212-6-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details