TXC Corporation Crystals 9HT11-32.768KAZF-T

Description
32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9HT11-32.768KAZF-T-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 12.5Pf Txc - 37T9213 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 12.5Pf Txc
37T9213
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 12.5Pf Txc 37T9213
2.0x1.2 - 32.768KHz Quartz Xtal / Ceramic, +/-30ppm @25C, 12.5pF

2.0x1.2 - 32.768KHz Quartz Xtal / Ceramic, +/-30ppm @25C, 12.5pF

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 9HT11-32.768KAZF-T-ND 37T9213 9HT11-32.768KAZF-T
Product Name Crystals 2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 12.5Pf Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-143 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT9120AI-1D3-33E156.250000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers