TXC Corporation Crystals 9HT11-32.768KAZB-T

Description
32.768kHz ±30ppm Crystal 6pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±30ppm Crystal 6pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2608-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2608-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2608-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±30ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

32.768kHz ±30ppm Crystal 6pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 6Pf Txc - 92Y2560 - Newark, An Avnet Company
Chicago, IL, United States
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 6Pf Txc
92Y2560
2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 6Pf Txc 92Y2560
2.0X1.2 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-30PPM @25C, 6PF

2.0X1.2 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-30PPM @25C, 6PF

Supplier's Site
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-2608-2-ND 92Y2560 9HT11-32.768KAZB-T
Product Name Crystals 2.0X1.2 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 6Pf Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510BAA176M000BAGR - Richardson RFPD
Specs
Frequency 176 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Oscillators - 296-LMK61E08-SIARTR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Programmable
View Details
3 suppliers