32.768kHz ±10ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
3.0X1.5 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-10PPM @25C, 7PF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 9HT10-32.768KEZY-T-ND | 92Y2559 | 9HT10-32.768KEZY-T |
| Product Name | Crystals | 3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-10Ppm @25C, 7Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Load Capacitance | 7 pF | 7 pF |