TXC Corporation Crystals 9HT10-32.768KDZF-T

Description
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1504-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1504-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1504-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 9HT10-32.768KDZF-T - 807843-9HT10-32.768KDZF-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 9HT10-32.768KDZF-T
807843-9HT10-32.768KDZF-T
Crystals - 9HT10-32.768KDZF-T 807843-9HT10-32.768KDZF-T
Manufacturer: TXC CORPORATION Win Source Part Number: 807843-9HT10-32.768K DZF-T Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: SMD Frequency: 32.768kHz ESR (Equivalent Series Resistance): 70 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Manufacturer Package: 2-SMD, No Lead Height - Seated (Maximum): 0.033" (0.85mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 807843-9HT10-32.768KDZF-T
Packaging: Reel
Type: kHz Crystal (Tuning Fork)
Mounting Style: SMD
Frequency: 32.768kHz
ESR (Equivalent Series Resistance): 70 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Manufacturer Package: 2-SMD, No Lead
Height - Seated (Maximum): 0.033" (0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc - 52T7216 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc
52T7216
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc 52T7216
CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Frequency:32.768kHzR oHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Frequency:32.768kHzRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc - 52T7217 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc
52T7217
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc 52T7217
CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Frequency:32.768kHzR oHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Frequency:32.768kHzRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 3.2Mm X 1.5Mm; Frequency Nom Txc - 45AC5763 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 3.2Mm X 1.5Mm; Frequency Nom Txc
45AC5763
Crystal, 32.768Khz, 12.5Pf, 3.2Mm X 1.5Mm; Frequency Nom Txc 45AC5763
CRYSTAL, 32.768KHZ, 12.5PF, 3.2Mm x 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Operating RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 3.2Mm x 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF SMD - 832-9HT10-32.768KDZF-T - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 32.7680KHZ 12.5PF SMD
832-9HT10-32.768KDZF-T
CRYSTAL 32.7680KHZ 12.5PF SMD 832-9HT10-32.768KDZF-T
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals Crystals Crystals Crystals
Product Number 887-1504-6-ND 807843-9HT10-32.768KDZF-T 52T7216 45AC5763 9HT10-32.768KDZF-T 832-9HT10-32.768KDZF-T 9HT10-32.768KDZF-T
Product Name Crystals Crystals - 9HT10-32.768KDZF-T Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Txc Crystal, 32.768Khz, 12.5Pf, 3.2Mm X 1.5Mm; Frequency Nom Txc Crystals CRYSTAL 32.7680KHZ 12.5PF SMD Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount Surface Mount Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS; Lead-Free
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data