TXC Corporation Crystals 9HT10-32.768KDZC-T

Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1505-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1505-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1505-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Txc - 52T7214 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Txc
52T7214
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Txc 52T7214
CRYSTAL, 32.768KHZ, 9PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 9PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Txc - 52T7215 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Txc
52T7215
Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Txc 52T7215
CRYSTAL, 32.768KHZ, 9PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 9PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1505-1-ND 52T7214 9HT10-32.768KDZC-T
Product Name Crystals Crystal, 32.768Khz, 9Pf, 3.2 X 1.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 9 pF 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A32.768KHZ125PF20PPMTBQAT3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details