TXC Corporation Crystals 9HT10-32.768KDZB-T

Description
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2606-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2606-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2606-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Txc - 45AC5761 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Txc
45AC5761
Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Txc 45AC5761
CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 6PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:6pF; Frequency Tolerance + / -:20ppm; Product Range:9HT10 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 6Pf Txc - 51Y9980 - Newark, An Avnet Company
Chicago, IL, United States
3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 6Pf Txc
51Y9980
3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 6Pf Txc 51Y9980
3.0x1.5 - 32.768KHz Quartz Xtal / Ceramic, +/-20ppm @25C, 6pF

3.0x1.5 - 32.768KHz Quartz Xtal / Ceramic, +/-20ppm @25C, 6pF

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Oscillators Crystals Crystals
Product Number 887-2606-6-ND 45AC5761 51Y9980 9HT10-32.768KDZB-T 9HT10-32.768KDZB-T
Product Name Crystals Crystal, 32.768Khz, 6Pf, 3.2Mm X 1.5Mm; Frequency Nom Txc 3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, 6Pf Txc Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Load Capacitance 6 pF 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details
Oscillators - 863-510ABA106M250AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details