32.768kHz ±30ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
32.768kHz ±30ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
32.768kHz ±30ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
3.0X1.5 - 32.768KHZ QUARTZ XTAL / CERAMIC, +/-30PPM @25C, 9PF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | 887-2601-1-ND | 9HT10-32.768KAZC-T | 92Y2553 |
| Product Name | Crystals | Crystals | 3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-30Ppm @25C, 9Pf Txc |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Load Capacitance | 9 pF | 9 pF |