TXC Corporation Crystals, Oscillators, Resonators - Crystals 9H03200413

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328344-9H03200413 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Size / Dimension: 0.264" L x 0.055" W (6.70mm x 1.40mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 65 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328344-9H03200413 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Size / Dimension: 0.264" L x 0.055" W (6.70mm x 1.40mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 65 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1328344-9H03200413 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328344-9H03200413
Crystals, Oscillators, Resonators - Crystals 1328344-9H03200413
Manufacturer: TXC CORPORATION Win Source Part Number: 1328344-9H03200413 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Size / Dimension: 0.264" L x 0.055" W (6.70mm x 1.40mm) Height - Seated (Max): 0.055" (1.40mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 65 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, Flat Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010 RoHS Status: RoHS Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1328344-9H03200413
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Size / Dimension: 0.264" L x 0.055" W (6.70mm x 1.40mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 65 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SMD, Flat Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0010
RoHS Status: RoHS Compliant

Buy Now Datasheet
Crystals 9H03200413
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
Crystals 9H03200413
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals
Product Number 1328344-9H03200413 9H03200413 9H03200413
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor Surface Mount; 4-SMD, Flat Leads Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X216-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-95-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - TLC555IP-P2 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers