TXC Corporation Crystals, Oscillators, Resonators - Crystals 9H03200033

Description
Win Source Part Number: 1366362-9H03200033 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: kHz Crystal (Tuning Fork) MSL Level: 1 (Unlimited) Mfr: TXC CORPORATION Series: 9HT10 Product Status: Active Frequency: 32.768 kHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 70 kOhms Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.033" (0.85mm) ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366362-9H03200033 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: kHz Crystal (Tuning Fork) MSL Level: 1 (Unlimited) Mfr: TXC CORPORATION Series: 9HT10 Product Status: Active Frequency: 32.768 kHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 70 kOhms Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.033" (0.85mm) ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366362-9H03200033 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366362-9H03200033
Crystals, Oscillators, Resonators - Crystals 1366362-9H03200033
Win Source Part Number: 1366362-9H03200033 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: kHz Crystal (Tuning Fork) MSL Level: 1 (Unlimited) Mfr: TXC CORPORATION Series: 9HT10 Product Status: Active Frequency: 32.768 kHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 70 kOhms Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.033" (0.85mm) ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental

Win Source Part Number: 1366362-9H03200033
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: kHz Crystal (Tuning Fork)
MSL Level: 1 (Unlimited)
Mfr: TXC CORPORATION
Series: 9HT10
Product Status: Active
Frequency: 32.768 kHz
Package / Case: 2-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0010
ESR (Equivalent Series Resistance): 70 kOhms
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max): 0.033" (0.85mm)
ECCN: EAR99
Frequency Tolerance: ±20ppm
Load Capacitance: 9pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals 9H03200033
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site
Crystals 9H03200033
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals
Product Number 1366362-9H03200033 9H03200033 9H03200033
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CA0555M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystals, Oscillators, Resonators - Oscillators - 1284888-511BBA125M000BAG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 125 MHz
View Details
3 suppliers