TXC Corporation Crystals - 9H03200031 9H03200031

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 800971-9H03200031 Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: SMD Frequency: 32.768kHz ESR (Equivalent Series Resistance): 70 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Manufacturer Package: 2-SMD, No Lead Height - Seated (Maximum): 0.033" (0.85mm) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 800971-9H03200031 Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: SMD Frequency: 32.768kHz ESR (Equivalent Series Resistance): 70 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Manufacturer Package: 2-SMD, No Lead Height - Seated (Maximum): 0.033" (0.85mm) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9H03200031 - 800971-9H03200031 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 9H03200031
800971-9H03200031
Crystals - 9H03200031 800971-9H03200031
Manufacturer: TXC CORPORATION Win Source Part Number: 800971-9H03200031 Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: SMD Frequency: 32.768kHz ESR (Equivalent Series Resistance): 70 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Manufacturer Package: 2-SMD, No Lead Height - Seated (Maximum): 0.033" (0.85mm) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 800971-9H03200031
Packaging: Reel
Type: kHz Crystal (Tuning Fork)
Mounting Style: SMD
Frequency: 32.768kHz
ESR (Equivalent Series Resistance): 70 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Manufacturer Package: 2-SMD, No Lead
Height - Seated (Maximum): 0.033" (0.85mm)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Crystals 9H03200031
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet
Crystals 9H03200031
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 800971-9H03200031 9H03200031 9H03200031
Product Name Crystals - 9H03200031 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 6719381 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details