TXC Corporation Crystals - 9H03200030 9H03200030

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 803924-9H03200030 Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: SMD Frequency: 32.768kHz ESR (Equivalent Series Resistance): 90 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm) Manufacturer Package: 2-SMD, No Lead Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 803924-9H03200030 Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: SMD Frequency: 32.768kHz ESR (Equivalent Series Resistance): 90 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm) Manufacturer Package: 2-SMD, No Lead Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9H03200030 - 803924-9H03200030 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 9H03200030
803924-9H03200030
Crystals - 9H03200030 803924-9H03200030
Manufacturer: TXC CORPORATION Win Source Part Number: 803924-9H03200030 Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: SMD Frequency: 32.768kHz ESR (Equivalent Series Resistance): 90 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm) Manufacturer Package: 2-SMD, No Lead Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TXC CORPORATION
Win Source Part Number: 803924-9H03200030
Packaging: Reel
Type: kHz Crystal (Tuning Fork)
Mounting Style: SMD
Frequency: 32.768kHz
ESR (Equivalent Series Resistance): 90 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm)
Manufacturer Package: 2-SMD, No Lead
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals 9H03200030
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
Crystals 9H03200030
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number 803924-9H03200030 9H03200030 9H03200030
Product Name Crystals - 9H03200030 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-135.6-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details