32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Win Source Part Number: 1038032-9H03200019
Category: Crystals, Oscillators, Resonators>Crystals
Series: 9HT10
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 70 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0010
Mfr: TXC CORPORATION
Other Names: Q10663420
Product Status: Obsolete
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 9H03200019-ND | 1038032-9H03200019 | 9H03200019 |
| Product Name | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Load Capacitance | 12.5 pF | 12.5 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |