TXC Corporation Oscillators - 9H03200012 9H03200012

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 845874-9H03200012 Series: 9HT11 Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.60.0010
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 845874-9H03200012 Series: 9HT11 Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.60.0010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 9H03200012 - 845874-9H03200012 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 9H03200012
845874-9H03200012
Oscillators - 9H03200012 845874-9H03200012
Manufacturer: TXC CORPORATION Win Source Part Number: 845874-9H03200012 Series: 9HT11 Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.60.0010

Manufacturer: TXC CORPORATION
Win Source Part Number: 845874-9H03200012
Series: 9HT11
Operating Temperature Range: -40°C ~ 85°C
Features: 32.768 kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.60.0010

Buy Now Datasheet
Crystals 9H03200012
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
Crystals 9H03200012
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals
Product Number 845874-9H03200012 9H03200012 9H03200012
Product Name Oscillators - 9H03200012 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629W - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crystal Oscillators - 7960640P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - NA556N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details