TXC Corporation Crystals 9C25000499

Description
25MHz ±30ppm Crystal 30pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 30pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C25000499-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 30pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 30pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals 9C25000499
CRYSTAL 25.0000MHZ 30PF SMD

CRYSTAL 25.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C25000499-ND 9C25000499
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-20-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TB-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details