TXC Corporation Crystals 9C25000131

Description
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C25000131-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 9C25000131 - 766561-9C25000131 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 9C25000131
766561-9C25000131
Crystals - 9C25000131 766561-9C25000131
Manufacturer: TXC CORPORATION Win Source Part Number: 766561-9C25000131 Series: 9C Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 60°C Package: HC49/US Mounting: SMD Frequency: 25MHz ESR (Equivalent Series Resistance): 30 Ohm Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Categories: Crystals, Oscillators, Resonators Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Maximum): 0.161" (4.10mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 766561-9C25000131
Series: 9C
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -10°C ~ 60°C
Package: HC49/US
Mounting: SMD
Frequency: 25MHz
ESR (Equivalent Series Resistance): 30 Ohm
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Maximum): 0.161" (4.10mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals 9C25000131
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 9C25000131-ND 766561-9C25000131 9C25000131
Product Name Crystals Crystals - 9C25000131 Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 6719589 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 10 ppm
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details