TXC Corporation Crystals 9C25000012

Description
25MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C25000012-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1036155-9C25000012 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1036155-9C25000012
Crystals, Oscillators, Resonators - Crystals 1036155-9C25000012
Win Source Part Number: 1036155-9C25000012 Category: Crystals, Oscillators, Resonators>Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Alternative Parts (Cross-Reference): 9C-25.000MAAE-T; 9B25000611; 7S-24.576MAHE-T; FA-238 24.0000MD30X-W5; ABLS2-25.000MHZ-D4YF -T; ABLS3-25.000MHZ-D4YF -T; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1036155-9C25000012
Category: Crystals, Oscillators, Resonators>Crystals
Series: 9C
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Package / Case: HC-49/US
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Alternative Parts (Cross-Reference): 9C-25.000MAAE-T; 9B25000611; 7S-24.576MAHE-T; FA-238 24.0000MD30X-W5; ABLS2-25.000MHZ-D4YF-T; ABLS3-25.000MHZ-D4YF-T;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Crystals 9C25000012
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 9C25000012-ND 1036155-9C25000012 9C25000012
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BBA100M000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
VCO / SURF MOUNT / RoHS - MOS-1890-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - N82C54-2 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers