TXC Corporation Crystals 9C19600018

Description
19.6608MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
19.6608MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C19600018-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

19.6608MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals 9C19600018
CRYSTAL 19.6608MHZ 18PF SMD

CRYSTAL 19.6608MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C19600018-ND 9C19600018
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
32.768 kHz Tuning Fork Crystal - CM7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details