TXC Corporation Crystals - 9C16300003 9C16300003

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766149-9C16300003 Series: 9C Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: HC49/US Mounting: SMD Frequency: 16.36766MHZ ESR (Equivalent Series Resistance): 30 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 10pF Categories: Crystals, Oscillators, Resonators Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766149-9C16300003 Series: 9C Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: HC49/US Mounting: SMD Frequency: 16.36766MHZ ESR (Equivalent Series Resistance): 30 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 10pF Categories: Crystals, Oscillators, Resonators Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C16300003 - 766149-9C16300003 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 9C16300003
766149-9C16300003
Crystals - 9C16300003 766149-9C16300003
Manufacturer: TXC CORPORATION Win Source Part Number: 766149-9C16300003 Series: 9C Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -40°C ~ 85°C Package: HC49/US Mounting: SMD Frequency: 16.36766MHZ ESR (Equivalent Series Resistance): 30 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 10pF Categories: Crystals, Oscillators, Resonators Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 766149-9C16300003
Series: 9C
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -40°C ~ 85°C
Package: HC49/US
Mounting: SMD
Frequency: 16.36766MHZ
ESR (Equivalent Series Resistance): 30 Ohm
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 10pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 766149-9C16300003
Product Name Crystals - 9C16300003
Package / Form Factor Surface Mount
Frequency 16.37 MHz
Frequency Stability 50 ppm
Frequency Tolerance 50 %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-10-13-1XH - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 1 MHz
View Details
3 suppliers
Crystal Units - 6719460 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details