TXC Corporation Crystals 9C13530001

Description
13.5MHz ±15ppm Crystal 14pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
13.5MHz ±15ppm Crystal 14pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C13530001-ND - DigiKey
Thief River Falls, MN, United States
13.5MHz ±15ppm Crystal 14pF 40 Ohms HC-49/US

13.5MHz ±15ppm Crystal 14pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals 9C13530001
CRYSTAL 13.5000MHZ 14PF SMD

CRYSTAL 13.5000MHZ 14PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C13530001-ND 9C13530001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 14 pF 14 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B2-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details