TXC Corporation Crystals 9C10000218

Description
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C10000218-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

10MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals 9C10000218
CRYSTAL 10.0000MHZ 16PF SMD

CRYSTAL 10.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C10000218-ND 9C10000218
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PVX-GN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details