TXC Corporation Crystals - 9C08000262 9C08000262

Description
Manufacturer: TXC CORPORATION Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041834-9C08000262 Packaging: Tape & Reel (TR) Length: 11.4046 mm Frequency: 8 MHz Height: 4.0894 mm Frequency Stability: 30 ppm Frequency Tolerance: 0.002 % Load Capacitance: 20 pF Width: 4.8006 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: TXC CORPORATION Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041834-9C08000262 Packaging: Tape & Reel (TR) Length: 11.4046 mm Frequency: 8 MHz Height: 4.0894 mm Frequency Stability: 30 ppm Frequency Tolerance: 0.002 % Load Capacitance: 20 pF Width: 4.8006 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C08000262 - 1041834-9C08000262 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 9C08000262
1041834-9C08000262
Crystals - 9C08000262 1041834-9C08000262
Manufacturer: TXC CORPORATION Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041834-9C08000262 Packaging: Tape & Reel (TR) Length: 11.4046 mm Frequency: 8 MHz Height: 4.0894 mm Frequency Stability: 30 ppm Frequency Tolerance: 0.002 % Load Capacitance: 20 pF Width: 4.8006 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: TXC CORPORATION
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041834-9C08000262
Packaging: Tape & Reel (TR)
Length: 11.4046 mm
Frequency: 8 MHz
Height: 4.0894 mm
Frequency Stability: 30 ppm
Frequency Tolerance: 0.002 %
Load Capacitance: 20 pF
Width: 4.8006 mm
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1041834-9C08000262
Product Name Crystals - 9C08000262
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-135-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 13.52 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details