TXC Corporation SMD 20pF Clock and Timing IC 9C08000262

Description
HC49S-SMD/8M/20pF/+- 20PPM crystal Product overview: 9C08000262 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-9C08000262 can be used for catalog matching and distributor lookup.
Request a Quote
Description
HC49S-SMD/8M/20pF/+- 20PPM crystal Product overview: 9C08000262 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-9C08000262 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 20pF Clock and Timing IC - 171-9C08000262 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20pF Clock and Timing IC
171-9C08000262
SMD 20pF Clock and Timing IC 171-9C08000262
HC49S-SMD/8M/20pF/+- 20PPM crystal Product overview: 9C08000262 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-9C08000262 can be used for catalog matching and distributor lookup.

HC49S-SMD/8M/20pF/+-20PPM crystal Product overview: 9C08000262 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-9C08000262 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-9C08000262
Product Name SMD 20pF Clock and Timing IC
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - TP82C54 - Rochester Electronics
Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP; PDIP
View Details
SE555 Precision Timer - SE555DR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
6 suppliers