TXC Corporation Crystals 9C08000155

Description
8MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C08000155-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals 9C08000155
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C08000155-ND 9C08000155
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystal Units - 8149507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Through Hole Crystals - ECS-122.8-20-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers