TXC Corporation Crystals 9C08000008

Description
8MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C08000008-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

8MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals 9C08000008
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C08000008-ND 9C08000008
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystal Units - 1735739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
4 Pin Crystal CA4 - CA4-6.000-20-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 6 MHz
Load Capacitance 20 pF
View Details
Surface Mount Crystals - ECS-080-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers