TXC Corporation Crystals 9C04600001

Description
4.608MHz ±20ppm Crystal 32pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4.608MHz ±20ppm Crystal 32pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C04600001-ND - DigiKey
Thief River Falls, MN, United States
4.608MHz ±20ppm Crystal 32pF 150 Ohms HC-49/US

4.608MHz ±20ppm Crystal 32pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - 9C04600001 - 763518-9C04600001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 9C04600001
763518-9C04600001
Crystals - 9C04600001 763518-9C04600001
Manufacturer: TXC CORPORATION Win Source Part Number: 763518-9C04600001 Series: 9C Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: HC49/US Mounting: SMD Frequency: 4.608MHz ESR (Equivalent Series Resistance): 150 Ohm Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 32pF Categories: Crystals, Oscillators, Resonators Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 763518-9C04600001
Series: 9C
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -20°C ~ 70°C
Package: HC49/US
Mounting: SMD
Frequency: 4.608MHz
ESR (Equivalent Series Resistance): 150 Ohm
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 32pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals 9C04600001
CRYSTAL 4.6080MHZ 32PF SMD

CRYSTAL 4.6080MHZ 32PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 9C04600001-ND 763518-9C04600001 9C04600001
Product Name Crystals Crystals - 9C04600001 Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Load Capacitance 32 pF 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1983 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
4 Pin Crystal C3E - C3E-26.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details