TXC Corporation Crystals 9C04000008

Description
4MHz ±30ppm Crystal 30pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 30pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C04000008-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 30pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 30pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals 9C04000008
CRYSTAL 4.0000MHZ 30PF SMD

CRYSTAL 4.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C04000008-ND 9C04000008
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-1142.85-18-33-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 114 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-32.000-10-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 1734563 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details