TXC Corporation Oscillators - 9C03600039 9C03600039

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858731-9C03600039 Series: 9C Operating Temperature Range: -10°C ~ 60°C Features: 3.6864 MHz ±50ppm Crystal 18pF 150 Ohms HC-49/US Package: HC-49/US Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.60.0030
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 858731-9C03600039 Series: 9C Operating Temperature Range: -10°C ~ 60°C Features: 3.6864 MHz ±50ppm Crystal 18pF 150 Ohms HC-49/US Package: HC-49/US Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.60.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 9C03600039 - 858731-9C03600039 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 9C03600039
858731-9C03600039
Oscillators - 9C03600039 858731-9C03600039
Manufacturer: TXC CORPORATION Win Source Part Number: 858731-9C03600039 Series: 9C Operating Temperature Range: -10°C ~ 60°C Features: 3.6864 MHz ±50ppm Crystal 18pF 150 Ohms HC-49/US Package: HC-49/US Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.60.0030

Manufacturer: TXC CORPORATION
Win Source Part Number: 858731-9C03600039
Series: 9C
Operating Temperature Range: -10°C ~ 60°C
Features: 3.6864 MHz ±50ppm Crystal 18pF 150 Ohms HC-49/US
Package: HC-49/US
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.60.0030

Buy Now Datasheet
Crystals - 9C03600039-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±50ppm Crystal 18pF 150 Ohms HC-49/US

3.6864MHz ±50ppm Crystal 18pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals 9C03600039
CRYSTAL 3.6864MHZ 18PF SMD

CRYSTAL 3.6864MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 858731-9C03600039 9C03600039-ND 9C03600039
Product Name Oscillators - 9C03600039 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; HC-49/US Surface Mount; Surface Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-3050C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers