TXC Corporation Crystals 9C03577001

Description
3.58MHz ±20ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet
Description
3.58MHz ±20ppm Crystal 18pF 200 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C03577001-ND - DigiKey
Thief River Falls, MN, United States
3.58MHz ±20ppm Crystal 18pF 200 Ohms HC-49/US

3.58MHz ±20ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
Crystals 9C03577001
CRYSTAL 3.5800MHZ 18PF SMD

CRYSTAL 3.5800MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C03577001-ND 9C03577001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-8.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details