TXC Corporation Crystals 9C-8.912MAAJ-T

Description
8.912MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8.912MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1049-2-ND - DigiKey
Thief River Falls, MN, United States
8.912MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

8.912MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystal, 8.912Mhz, 18Pf, Hc-49S, Smd, Full Reel; Frequency Nom Txc - 84R5641 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8.912Mhz, 18Pf, Hc-49S, Smd, Full Reel; Frequency Nom Txc
84R5641
Crystal, 8.912Mhz, 18Pf, Hc-49S, Smd, Full Reel; Frequency Nom Txc 84R5641
CRYSTAL, 8.912MHZ, 18PF, HC-49S, SMD, FULL REEL; Frequency Nom:8.912MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 8.912MHZ, 18PF, HC-49S, SMD, FULL REEL; Frequency Nom:8.912MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
CRYSTAL 8.9120MHZ 18PF SMD

CRYSTAL 8.9120MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1049-2-ND 84R5641 9C-8.912MAAJ-T
Product Name Crystals Crystal, 8.912Mhz, 18Pf, Hc-49S, Smd, Full Reel; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystals - XC872-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 9 pF
View Details