TXC Corporation Crystals 9C-8.000MEEJ-T

Description
8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1263-2-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US

8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1806 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1806
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1806
CRYSTAL, 8MHZ, 18PF, HC-49S; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, HC-49S; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1807 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1807
Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1807
CRYSTAL, 8MHZ, 18PF, HC-49S; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, HC-49S; Frequency Nom:8MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1263-2-ND 86R1806 9C-8.000MEEJ-T 9C-8.000MEEJ-T
Product Name Crystals Crystal, 8Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-049-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4.92 MHz
View Details
3 suppliers
Crystal Units - 6720485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details