TXC Corporation Crystals 9C-8.000MAAS-T

Description
8MHz ±30ppm Crystal 30pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 30pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C-8.000MAAS-T-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 30pF 80 Ohms HC-49/US

8MHz ±30ppm Crystal 30pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 8.0000MHZ 30PF SMD

CRYSTAL 8.0000MHZ 30PF SMD

Supplier's Site
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 16Pf Txc - 92Y2549 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 16Pf Txc
92Y2549
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 16Pf Txc 92Y2549
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm (-20 to 70C), 16pF

HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm (-20 to 70C), 16pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 9C-8.000MAAS-T-ND 9C-8.000MAAS-T 92Y2549
Product Name Crystals Crystals Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 16Pf Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-200620-MCSO1V-C20MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - CY2XF40ZXI01 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-12.800-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers